MilesTek Corporation HDMI High Flex cable 3M MMIA00004-3M

Description
High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces and tight corners or applications where the cable might be mobile in its application. 4K 1080p video resolution Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles 10,000 flex cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces and tight corners or applications where the cable might be mobile in its application. 4K 1080p video resolution Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles 10,000 flex cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
HDMI High Flex cable 3M - MMIA00004-3M - MilesTek Corporation
Denton, TX, United States
HDMI High Flex cable 3M
MMIA00004-3M
HDMI High Flex cable 3M MMIA00004-3M
High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces and tight corners or applications where the cable might be mobile in its application. 4K 1080p video resolution Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles 10,000 flex cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces and tight corners or applications where the cable might be mobile in its application.

  • 4K 1080p video resolution
  • Used to connect an HDMI® source to an HDMI® Display
  • Fully molded backshell construction is highly durable
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • 10,000 flex cycles
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MMIA00004-3M
Product Name HDMI High Flex cable 3M
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details