MilesTek Corporation Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft MDA00047-10F

Description
MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft - MDA00047-10F - MilesTek Corporation
Denton, TX, United States
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft
MDA00047-10F
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft MDA00047-10F
MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss.
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Supplied with panel mounting and inline cable mounting hardware
• 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
• Fully molded backshell construction is highly durable
• Maximum panel thickness 0.063 inches (1.6mm)
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Pnl Mnt Sgl Lnk 10 / Mt Milestek - 60AK1314 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Pnl Mnt Sgl Lnk 10 / Mt Milestek
60AK1314
Ca Dvi-D Pnl Mnt Sgl Lnk 10 / Mt Milestek 60AK1314
CA DVI-D PNL MNT SGL LNK 10 / MT

CA DVI-D PNL MNT SGL LNK 10 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00047-10F 60AK1314
Product Name Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft Ca Dvi-D Pnl Mnt Sgl Lnk 10 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 2500mm, single-end, for Latches - G125-FC11605L0-2500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details