MilesTek Corporation Molded IEEE-488 Cable, Normal/Inline 3.0m MGPA00009-3M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features • One standard male/female piggyback connector plus one male only in-line connector • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief • Molded backshells provide durability and increased strength at cable entry point • Color: Light Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features • One standard male/female piggyback connector plus one male only in-line connector • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief • Molded backshells provide durability and increased strength at cable entry point • Color: Light Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Normal/Inline 3.0m - MGPA00009-3M - MilesTek Corporation
Denton, TX, United States
Molded IEEE-488 Cable, Normal/Inline 3.0m
MGPA00009-3M
Molded IEEE-488 Cable, Normal/Inline 3.0m MGPA00009-3M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features • One standard male/female piggyback connector plus one male only in-line connector • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief • Molded backshells provide durability and increased strength at cable entry point • Color: Light Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction.
Features
• One standard male/female piggyback connector plus one male only in-line connector
• 30 microinch gold contact plating provides reliable connections with repeated mating cycles
• Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
• Molded backshells provide durability and increased strength at cable entry point
• Color: Light Gray
Applications
• Test and Measurement
• Data Acquisition
• Instrument Control
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cable Mold Gpib N/m 3 Meter / Mt Milestek - 60AK1400 - Newark, An Avnet Company
Chicago, IL, United States
Cable Mold Gpib N/m 3 Meter / Mt Milestek
60AK1400
Cable Mold Gpib N/m 3 Meter / Mt Milestek 60AK1400
CABLE MOLD GPIB N/M 3 METER / MT

CABLE MOLD GPIB N/M 3 METER / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MGPA00009-3M 60AK1400
Product Name Molded IEEE-488 Cable, Normal/Inline 3.0m Cable Mold Gpib N/m 3 Meter / Mt Milestek
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details