MilesTek Corporation Premium Molded D-Sub Cable, HD15 Male / Female, 6.0 ft HAD00011-6F

Description
MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA
Description
MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, HD15 Male / Female, 6.0 ft - HAD00011-6F - MilesTek Corporation
Denton, TX, United States
Premium Molded D-Sub Cable, HD15 Male / Female, 6.0 ft
HAD00011-6F
Premium Molded D-Sub Cable, HD15 Male / Female, 6.0 ft HAD00011-6F
MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA

MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.
Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • All lines wired straight through for extending serial devices
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HD15 male to female connectors, lengths range from 1 ft. to 50 ft.

Applications

  • Video Monitor
  • Analog Display
  • SVGA
  • VGA
Supplier's Site
Premium Hd15 M/f Fully Populated Length 6Ft / Mt Milestek - 60AK0063 - Newark, An Avnet Company
Chicago, IL, United States
Premium Hd15 M/f Fully Populated Length 6Ft / Mt Milestek
60AK0063
Premium Hd15 M/f Fully Populated Length 6Ft / Mt Milestek 60AK0063
PREMIUM HD15 M/F FULLY POPULATED LENGTH 6FT / MT

PREMIUM HD15 M/F FULLY POPULATED LENGTH 6FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HAD00011-6F 60AK0063
Product Name Premium Molded D-Sub Cable, HD15 Male / Female, 6.0 ft Premium Hd15 M/f Fully Populated Length 6Ft / Mt Milestek
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details