MilesTek Corporation Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft HAD00006-1F

Description
MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB62 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB62 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft - HAD00006-1F - MilesTek Corporation
Denton, TX, United States
Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft
HAD00006-1F
Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft HAD00006-1F
MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB62 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.
Features

  • Wired straight through to connect many serial devices/peripherals
  • Double shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • HDB62 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray

Applications

  • Serial communications
  • Data transfer
  • OEM applications
  • High density signal transmission

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Deluxe Hd62 M/m Fully Populated Length 1Ft / Mt Milestek - 60AK0024 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Hd62 M/m Fully Populated Length 1Ft / Mt Milestek
60AK0024
Deluxe Hd62 M/m Fully Populated Length 1Ft / Mt Milestek 60AK0024
DELUXE HD62 M/M FULLY POPULATED LENGTH 1FT / MT

DELUXE HD62 M/M FULLY POPULATED LENGTH 1FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HAD00006-1F 60AK0024
Product Name Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft Deluxe Hd62 M/m Fully Populated Length 1Ft / Mt Milestek
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60099A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details