The MP-2151-240 is a 3-slot solder/clamp plug to plug cable assembly featuring bend relief, designed for enhanced durability and flexibility. It utilizes 30-02001 Twinax cable and has a total length of 240 inches, making it suitable for various laboratory applications. This assembly is part of a series that adheres to standard specifications, ensuring compatibility and reliability in performance. The bend relief design helps to prevent cable strain, which can prolong the lifespan of the assembly in demanding environments.
This cable assembly consists of a 3-slot solder/clamp TRB plug with bend relief to a 3-slot solder/clamp TRB plug with bend relief on 30-02001 Twinax cable. Length is expressed in inches and is suitable for laboratory applications.
| MilesTek Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MP-2151-240 |
| Product Name | 3-SLOT SOLDER/CLAMP PLUG TO PLUG WITH BEND RELIEF, 240 INCH CABLE LENGTH |
| Cable Length | 20 ft (60.96 dm) |