MilesTek Corporation Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft HAD00007-50F

Description
MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws HDB62 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws HDB62 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft - HAD00007-50F - MilesTek Corporation
Denton, TX, United States
Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft
HAD00007-50F
Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft HAD00007-50F
MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through for extending serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws HDB62 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.
Features

  • Wired straight through for extending serial devices/peripherals
  • Double shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • HDB62 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray

Applications

  • Serial communications
  • Data transfer
  • OEM applications
  • High density signal transmission

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Deluxe Hd62 M/f Fully Populated Length 50Ft / Mt Milestek - 60AK0035 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Hd62 M/f Fully Populated Length 50Ft / Mt Milestek
60AK0035
Deluxe Hd62 M/f Fully Populated Length 50Ft / Mt Milestek 60AK0035
DELUXE HD62 M/F FULLY POPULATED LENGTH 50FT / MT

DELUXE HD62 M/F FULLY POPULATED LENGTH 50FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HAD00007-50F 60AK0035
Product Name Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft Deluxe Hd62 M/f Fully Populated Length 50Ft / Mt Milestek
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details