DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet.
Features
• Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Dual molded integrated ferrites for EMI/RFI protection
• Dual link interfaces support high resolution values
• Fully molded backshell construction is highly durable
• Available in 4 standard lengths from 3 to 15 ft
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
DVI CBL DVI-I M/M DUAL LNK 5 / MT
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | MDA00018-5F | 60AK1199 |
| Product Name | Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 5.0ft | Dvi Cbl Dvi-I M/m Dual Lnk 5 / Mt Milestek |
| Product Type | DVI Cable | DVI Cable |