MilesTek Corporation Premium Molded D-Sub Cable, HD15 Male / Female, 25.0 ft HAD00011-25F

Description
MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA
Description
MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, HD15 Male / Female, 25.0 ft - HAD00011-25F - MilesTek Corporation
Denton, TX, United States
Premium Molded D-Sub Cable, HD15 Male / Female, 25.0 ft
HAD00011-25F
Premium Molded D-Sub Cable, HD15 Male / Female, 25.0 ft HAD00011-25F
MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Applications Video Monitor Analog Display SVGA VGA

MilesTek's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.
Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • All lines wired straight through for extending serial devices
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HD15 male to female connectors, lengths range from 1 ft. to 50 ft.

Applications

  • Video Monitor
  • Analog Display
  • SVGA
  • VGA
Supplier's Site
Premium Hd15 M/f Fully Populated Length 25Ft / Mt Milestek - 60AK0060 - Newark, An Avnet Company
Chicago, IL, United States
Premium Hd15 M/f Fully Populated Length 25Ft / Mt Milestek
60AK0060
Premium Hd15 M/f Fully Populated Length 25Ft / Mt Milestek 60AK0060
PREMIUM HD15 M/F FULLY POPULATED LENGTH 25FT / MT

PREMIUM HD15 M/F FULLY POPULATED LENGTH 25FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HAD00011-25F 60AK0060
Product Name Premium Molded D-Sub Cable, HD15 Male / Female, 25.0 ft Premium Hd15 M/f Fully Populated Length 25Ft / Mt Milestek
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6483A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Motor cable - NEBM-S1W9-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details