MilesTek Corporation High Speed HDMI® Cable with Ethernet, Male/ Panel Mount Female 3.0 M MMIA00001-3M

Description
MilesTek's unique panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, MilesTek's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Features • HDMI® Ethernet Channel • Audio Return Channel • 3D over HDMI • 4K Support • Additional Color Spaces Applications • HDTV • Home theatre • 1080p • Enclosure applications • High Speed HDMI with Ethernet applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's unique panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, MilesTek's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Features • HDMI® Ethernet Channel • Audio Return Channel • 3D over HDMI • 4K Support • Additional Color Spaces Applications • HDTV • Home theatre • 1080p • Enclosure applications • High Speed HDMI with Ethernet applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI® Cable with Ethernet, Male/ Panel Mount Female 3.0 M - MMIA00001-3M - MilesTek Corporation
Denton, TX, United States
High Speed HDMI® Cable with Ethernet, Male/ Panel Mount Female 3.0 M
MMIA00001-3M
High Speed HDMI® Cable with Ethernet, Male/ Panel Mount Female 3.0 M MMIA00001-3M
MilesTek's unique panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, MilesTek's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Features • HDMI® Ethernet Channel • Audio Return Channel • 3D over HDMI • 4K Support • Additional Color Spaces Applications • HDTV • Home theatre • 1080p • Enclosure applications • High Speed HDMI with Ethernet applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's unique panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, MilesTek's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications.
Features
• HDMI® Ethernet Channel
• Audio Return Channel
• 3D over HDMI
• 4K Support
• Additional Color Spaces
Applications
• HDTV
• Home theatre
• 1080p
• Enclosure applications
• High Speed HDMI with Ethernet applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Hdmi Pnl Mnt M-F 3M / Mt Milestek - 60AK1420 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Pnl Mnt M-F 3M / Mt Milestek
60AK1420
Ca Hdmi Pnl Mnt M-F 3M / Mt Milestek 60AK1420
CA HDMI PNL MNT M-F 3M / MT

CA HDMI PNL MNT M-F 3M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMIA00001-3M 60AK1420
Product Name High Speed HDMI® Cable with Ethernet, Male/ Panel Mount Female 3.0 M Ca Hdmi Pnl Mnt M-F 3M / Mt Milestek
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details