MilesTek Corporation Deluxe Molded D-Sub Cable, HD78 Male/Male, 1 ft HAD00008-1F

Description
MilesTek's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB78 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission
Description
MilesTek's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB78 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD78 Male/Male, 1 ft - HAD00008-1F - MilesTek Corporation
Denton, TX, United States
Deluxe Molded D-Sub Cable, HD78 Male/Male, 1 ft
HAD00008-1F
Deluxe Molded D-Sub Cable, HD78 Male/Male, 1 ft HAD00008-1F
MilesTek's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB78 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission

MilesTek's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.
Features

  • Wired straight through to connect many serial devices/peripherals
  • Double shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • HDB78 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray

Applications

  • Serial communications
  • Data transfer
  • OEM applications
  • High density signal transmission
Supplier's Site
Deluxe Hd78 M/m Fully Populated Length 1Ft / Mt Milestek - 60AK0036 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Hd78 M/m Fully Populated Length 1Ft / Mt Milestek
60AK0036
Deluxe Hd78 M/m Fully Populated Length 1Ft / Mt Milestek 60AK0036
DELUXE HD78 M/M FULLY POPULATED LENGTH 1FT / MT

DELUXE HD78 M/M FULLY POPULATED LENGTH 1FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HAD00008-1F 60AK0036
Product Name Deluxe Molded D-Sub Cable, HD78 Male/Male, 1 ft Deluxe Hd78 M/m Fully Populated Length 1Ft / Mt Milestek
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details