MilesTek Corporation Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft MDA00018-10F

Description
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 4 standard lengths from 3 to 15 ft Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 4 standard lengths from 3 to 15 ft Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft - MDA00018-10F - MilesTek Corporation
Denton, TX, United States
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft
MDA00018-10F
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft MDA00018-10F
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 4 standard lengths from 3 to 15 ft Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet.
Features
• Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Dual molded integrated ferrites for EMI/RFI protection
• Dual link interfaces support high resolution values
• Fully molded backshell construction is highly durable
• Available in 4 standard lengths from 3 to 15 ft
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Dvi Cbl Dvi-I M/m Dual Lnk 10 / Mt Milestek - 60AK1196 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-I M/m Dual Lnk 10 / Mt Milestek
60AK1196
Dvi Cbl Dvi-I M/m Dual Lnk 10 / Mt Milestek 60AK1196
DVI CBL DVI-I M/M DUAL LNK 10 / MT

DVI CBL DVI-I M/M DUAL LNK 10 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00018-10F 60AK1196
Product Name Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft Dvi Cbl Dvi-I M/m Dual Lnk 10 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details