MilesTek Corporation Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M MDA00049-1M

Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features • Digital video signal connection between DVI-D and HDMI® • Combination of HDMI® and DVI-D interface allows backwards compatibility • Small size of HDMI® interface makes connections between components quick and easy • 30 microinch gold plated contact pins to minimize signal loss • Available in 5 standard lengths from 1 to 5 meters Applications • HDTV applications • Digital Signage • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features • Digital video signal connection between DVI-D and HDMI® • Combination of HDMI® and DVI-D interface allows backwards compatibility • Small size of HDMI® interface makes connections between components quick and easy • 30 microinch gold plated contact pins to minimize signal loss • Available in 5 standard lengths from 1 to 5 meters Applications • HDTV applications • Digital Signage • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M - MDA00049-1M - MilesTek Corporation
Denton, TX, United States
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M
MDA00049-1M
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M MDA00049-1M
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features • Digital video signal connection between DVI-D and HDMI® • Combination of HDMI® and DVI-D interface allows backwards compatibility • Small size of HDMI® interface makes connections between components quick and easy • 30 microinch gold plated contact pins to minimize signal loss • Available in 5 standard lengths from 1 to 5 meters Applications • HDTV applications • Digital Signage • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters.
Features
• Digital video signal connection between DVI-D and HDMI®
• Combination of HDMI® and DVI-D interface allows backwards compatibility
• Small size of HDMI® interface makes connections between components quick and easy
• 30 microinch gold plated contact pins to minimize signal loss
• Available in 5 standard lengths from 1 to 5 meters
Applications
• HDTV applications
• Digital Signage
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Hdmi M/dvi-D M Sngl Lnk 1M / Mt Milestek - 60AK1321 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M/dvi-D M Sngl Lnk 1M / Mt Milestek
60AK1321
Ca Hdmi M/dvi-D M Sngl Lnk 1M / Mt Milestek 60AK1321
CA HDMI M/DVI-D M SNGL LNK 1M / MT

CA HDMI M/DVI-D M SNGL LNK 1M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00049-1M 60AK1321
Product Name Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M Ca Hdmi M/dvi-D M Sngl Lnk 1M / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Banana Plug, Test Cable - 2603 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details