MilesTek Corporation Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft MDA00011-3F

Description
MilesTek's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft - MDA00011-3F - MilesTek Corporation
Denton, TX, United States
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft
MDA00011-3F
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft MDA00011-3F
MilesTek's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection
• 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
• Fully molded backshell construction is highly durable
• Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D M/dvi-D M W/ferr 3 / Mt Milestek - 60AK1169 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D M/dvi-D M W/ferr 3 / Mt Milestek
60AK1169
Ca Dvi-D M/dvi-D M W/ferr 3 / Mt Milestek 60AK1169
CA DVI-D M/DVI-D M W/FERR 3 / MT

CA DVI-D M/DVI-D M W/FERR 3 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00011-3F 60AK1169
Product Name Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft Ca Dvi-D M/dvi-D M W/ferr 3 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details