MilesTek Corporation Premium IEEE-488 Cable, Normal/Normal 15.0m MGPA00001-15M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Superior crimped ferrule strain relief prevents unsightly separation common with other cables • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Superior crimped ferrule strain relief prevents unsightly separation common with other cables • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Cable, Normal/Normal 15.0m - MGPA00001-15M - MilesTek Corporation
Denton, TX, United States
Premium IEEE-488 Cable, Normal/Normal 15.0m
MGPA00001-15M
Premium IEEE-488 Cable, Normal/Normal 15.0m MGPA00001-15M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Superior crimped ferrule strain relief prevents unsightly separation common with other cables • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.
Features
• Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue
• 30 microinch gold contact plating provides reliable connections with repeated mating cycles
• Superior crimped ferrule strain relief prevents unsightly separation common with other cables
• Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
• Color: Gray
Applications
• Test and Measurement
• Data Acquisition
• Instrument Control
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cable Prem Gpib Norm 15 Meter / Mt Milestek - 60AK1343 - Newark, An Avnet Company
Chicago, IL, United States
Cable Prem Gpib Norm 15 Meter / Mt Milestek
60AK1343
Cable Prem Gpib Norm 15 Meter / Mt Milestek 60AK1343
CABLE PREM GPIB NORM 15 METER / MT

CABLE PREM GPIB NORM 15 METER / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MGPA00001-15M 60AK1343
Product Name Premium IEEE-488 Cable, Normal/Normal 15.0m Cable Prem Gpib Norm 15 Meter / Mt Milestek
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details