MilesTek Corporation DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 3.0 ft MDA00034-3F

Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • RoHS compliant Applications • Digital video • Digital Signage • PC display • Professional A/V • WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • RoHS compliant Applications • Digital video • Digital Signage • PC display • Professional A/V • WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 3.0 ft - MDA00034-3F - MilesTek Corporation
Denton, TX, United States
DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 3.0 ft
MDA00034-3F
DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 3.0 ft MDA00034-3F
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today! Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • RoHS compliant Applications • Digital video • Digital Signage • PC display • Professional A/V • WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Order online today!
Features
• Used to Connect DVI-D Single Link sources and displays in tight spaces
• Low profile thumbscrews on the right angle end allow for maximum space savings
• Connectors feature 30 micro inches gold plating providing reliable connectivity
• Integrated ferrites help reduce the effects of EMI/RFI
• RoHS compliant
Applications
• Digital video
• Digital Signage
• PC display
• Professional A/V
•
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Sl 45 Deg 3 / Mt Milestek - 60AK1276 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl 45 Deg 3 / Mt Milestek
60AK1276
Ca Dvi-D Sl 45 Deg 3 / Mt Milestek 60AK1276
CA DVI-D SL 45 DEG 3 / MT

CA DVI-D SL 45 DEG 3 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00034-3F 60AK1276
Product Name DVI-D Single Link DVI Cable Male / Male 45 Degree Left , 3.0 ft Ca Dvi-D Sl 45 Deg 3 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 5.91 ft (18 dm)
View Details