MilesTek Corporation Premium IEEE-488 Cable, Normal/Inline 5.0m MGPA00002-5M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique backshell designs with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features • One standard male/female piggyback connector plus one male only in-line connector • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique backshell designs with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features • One standard male/female piggyback connector plus one male only in-line connector • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Cable, Normal/Inline 5.0m - MGPA00002-5M - MilesTek Corporation
Denton, TX, United States
Premium IEEE-488 Cable, Normal/Inline 5.0m
MGPA00002-5M
Premium IEEE-488 Cable, Normal/Inline 5.0m MGPA00002-5M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique backshell designs with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features • One standard male/female piggyback connector plus one male only in-line connector • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage • Color: Gray Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). Unique backshell designs with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction.
Features
• One standard male/female piggyback connector plus one male only in-line connector
• 30 microinch gold contact plating provides reliable connections with repeated mating cycles
• Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue
• Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
• Color: Gray
Applications
• Test and Measurement
• Data Acquisition
• Instrument Control
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cable Prem Gpib N/m 5 Meter / Mt Milestek - 60AK1356 - Newark, An Avnet Company
Chicago, IL, United States
Cable Prem Gpib N/m 5 Meter / Mt Milestek
60AK1356
Cable Prem Gpib N/m 5 Meter / Mt Milestek 60AK1356
CABLE PREM GPIB N/M 5 METER / MT

CABLE PREM GPIB N/M 5 METER / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MGPA00002-5M 60AK1356
Product Name Premium IEEE-488 Cable, Normal/Inline 5.0m Cable Prem Gpib N/m 5 Meter / Mt Milestek
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB Cables - Q553-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details