Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.
Features
• Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue
• 30 microinch gold contact plating provides reliable connections with repeated mating cycles
• Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
• Molded backshells provide durability and increased strength at cable entry point
• Color: Gray
Applications
• Test and Measurement
• Data Acquisition
• Instrument Control
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
CABLE MOLD GPIB NORM 5 METER / MT
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | MGPA00006-5M | 60AK1382 |
| Product Name | Molded IEEE-488 Cable, Normal/Normal 5.0m | Cable Mold Gpib Norm 5 Meter / Mt Milestek |
| Cable Length | 16.4 ft (50 dm) |