MilesTek Corporation DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft MDA00016-15F

Description
The DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH DVI cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features • Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contacts minimize signal loss • Fully molded backshell construction provides durability • LSZH jacket protects valuable equipment and human lives Applications • Shipboard applications • Military vehicles • Confined space applications • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
The DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH DVI cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features • Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contacts minimize signal loss • Fully molded backshell construction provides durability • LSZH jacket protects valuable equipment and human lives Applications • Shipboard applications • Military vehicles • Confined space applications • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft - MDA00016-15F - MilesTek Corporation
Denton, TX, United States
DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft
MDA00016-15F
DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft MDA00016-15F
The DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH DVI cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity. Features • Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Gold plated contacts minimize signal loss • Fully molded backshell construction provides durability • LSZH jacket protects valuable equipment and human lives Applications • Shipboard applications • Military vehicles • Confined space applications • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

The DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage valuable communications equipment and endanger human lives. These LSZH DVI cables are perfect for shipboard use as well as any other confined space applications involving DVI connectivity.
Features
• Used for digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Dual molded integrated ferrites for EMI/RFI protection
• Gold plated contacts minimize signal loss
• Fully molded backshell construction provides durability
• LSZH jacket protects valuable equipment and human lives
Applications
• Shipboard applications
• Military vehicles
• Confined space applications
• Digital Signage
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Dl Lszh Black 15 Ft / Mt Milestek - 60AK1190 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Dl Lszh Black 15 Ft / Mt Milestek
60AK1190
Ca Dvi-D Dl Lszh Black 15 Ft / Mt Milestek 60AK1190
CA DVI-D DL LSZH BLACK 15 FT / MT

CA DVI-D DL LSZH BLACK 15 FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00016-15F 60AK1190
Product Name DVI-D Dual Link LSZH Cable Male/Male w/ Ferrites, 15.0 ft Ca Dvi-D Dl Lszh Black 15 Ft / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details