MilesTek Corporation USB 3.0 Bulk cable 500ft reel M75D00038-500F

Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for building own cables WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for building own cables WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Bulk cable 500ft reel - M75D00038-500F - MilesTek Corporation
Denton, TX, United States
USB 3.0 Bulk cable 500ft reel
M75D00038-500F
USB 3.0 Bulk cable 500ft reel M75D00038-500F
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for building own cables WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels
Features

  • Rated Temp 80 degrees C; 30V
  • OD 4.5mm
  • Jacketing material PVC
  • Color Black

Applications

  • Do it your selfers for building own cables

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Bulk Usb3.0 500 Reel / Mt Milestek - 60AK2174 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb3.0 500 Reel / Mt Milestek
60AK2174
Bulk Usb3.0 500 Reel / Mt Milestek 60AK2174
BULK USB3.0 500 REEL / MT

BULK USB3.0 500 REEL / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category USB Cables Cable Assemblies
Product Number M75D00038-500F 60AK2174
Product Name USB 3.0 Bulk cable 500ft reel Bulk Usb3.0 500 Reel / Mt Milestek
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details