MilesTek Corporation Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 15.0 ft MDA00013-15F

Description
MilesTek's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection • Dual link interfaces support high resolution values • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection • Dual link interfaces support high resolution values • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 15.0 ft - MDA00013-15F - MilesTek Corporation
Denton, TX, United States
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 15.0 ft
MDA00013-15F
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 15.0 ft MDA00013-15F
MilesTek's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection • Dual link interfaces support high resolution values • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today!
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection
• Dual link interfaces support high resolution values
• 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
• Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Dvi Cbl Dvi-D M/m Dual Lnk 15 / Mt Milestek - 60AK1177 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-D M/m Dual Lnk 15 / Mt Milestek
60AK1177
Dvi Cbl Dvi-D M/m Dual Lnk 15 / Mt Milestek 60AK1177
DVI CBL DVI-D M/M DUAL LNK 15 / MT

DVI CBL DVI-D M/M DUAL LNK 15 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00013-15F 60AK1177
Product Name Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 15.0 ft Dvi Cbl Dvi-D M/m Dual Lnk 15 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products