MilesTek Corporation DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 5.0 ft MDA00037-5F

Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Integrated ferrites help reduce the effects of EMI/RFI • Connectors feature 30 micro inches gold plating providing reliable connectivity • LSZH jacket and over mold material Applications • Digital Signage • PC display • Professional A/V • Digital video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Integrated ferrites help reduce the effects of EMI/RFI • Connectors feature 30 micro inches gold plating providing reliable connectivity • LSZH jacket and over mold material Applications • Digital Signage • PC display • Professional A/V • Digital video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 5.0 ft - MDA00037-5F - MilesTek Corporation
Denton, TX, United States
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 5.0 ft
MDA00037-5F
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 5.0 ft MDA00037-5F
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Integrated ferrites help reduce the effects of EMI/RFI • Connectors feature 30 micro inches gold plating providing reliable connectivity • LSZH jacket and over mold material Applications • Digital Signage • PC display • Professional A/V • Digital video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit.
Features
• Used to Connect DVI-D Single Link sources and displays in tight spaces
• Low profile thumbscrews on the right angle end allow for maximum space savings
• Integrated ferrites help reduce the effects of EMI/RFI
• Connectors feature 30 micro inches gold plating providing reliable connectivity
• LSZH jacket and over mold material
Applications
• Digital Signage
• PC display
• Professional A/V
• Digital video
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Sl 45 Deg Lszh 5 / Mt Milestek - 60AK1290 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl 45 Deg Lszh 5 / Mt Milestek
60AK1290
Ca Dvi-D Sl 45 Deg Lszh 5 / Mt Milestek 60AK1290
CA DVI-D SL 45 DEG LSZH 5 / MT

CA DVI-D SL 45 DEG LSZH 5 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00037-5F 60AK1290
Product Name DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 5.0 ft Ca Dvi-D Sl 45 Deg Lszh 5 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-1-MM-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details