MilesTek Corporation Molded IEEE-488 Cable, Reverse/Reverse 6.0m MGPA00007-6M

Description
These unique cable assemblies allow connectors to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features • Reverse entry allows cables to exit in the opposite direction • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief • Connector Orientation: Reverse Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These unique cable assemblies allow connectors to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features • Reverse entry allows cables to exit in the opposite direction • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief • Connector Orientation: Reverse Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Reverse/Reverse 6.0m - MGPA00007-6M - MilesTek Corporation
Denton, TX, United States
Molded IEEE-488 Cable, Reverse/Reverse 6.0m
MGPA00007-6M
Molded IEEE-488 Cable, Reverse/Reverse 6.0m MGPA00007-6M
These unique cable assemblies allow connectors to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features • Reverse entry allows cables to exit in the opposite direction • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue • 30 microinch gold contact plating provides reliable connections with repeated mating cycles • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief • Connector Orientation: Reverse Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These unique cable assemblies allow connectors to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.
Features
• Reverse entry allows cables to exit in the opposite direction
• Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue
• 30 microinch gold contact plating provides reliable connections with repeated mating cycles
• Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
• Connector Orientation: Reverse
Applications
• Test and Measurement
• Data Acquisition
• Instrument Control
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cable Mold Gpib Rev 6 Meter / Mt Milestek - 60AK1391 - Newark, An Avnet Company
Chicago, IL, United States
Cable Mold Gpib Rev 6 Meter / Mt Milestek
60AK1391
Cable Mold Gpib Rev 6 Meter / Mt Milestek 60AK1391
CABLE MOLD GPIB REV 6 METER / MT

CABLE MOLD GPIB REV 6 METER / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MGPA00007-6M 60AK1391
Product Name Molded IEEE-488 Cable, Reverse/Reverse 6.0m Cable Mold Gpib Rev 6 Meter / Mt Milestek
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6400-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details