MilesTek Corporation Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 3ft MDA00047-3F

Description
MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 3ft - MDA00047-3F - MilesTek Corporation
Denton, TX, United States
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 3ft
MDA00047-3F
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 3ft MDA00047-3F
MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Supplied with panel mounting and inline cable mounting hardware • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles • Fully molded backshell construction is highly durable • Maximum panel thickness 0.063 inches (1.6mm) Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss.
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Supplied with panel mounting and inline cable mounting hardware
• 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
• Fully molded backshell construction is highly durable
• Maximum panel thickness 0.063 inches (1.6mm)
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Pnl Mnt Sgl Lnk 3 / Mt Milestek - 60AK1315 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Pnl Mnt Sgl Lnk 3 / Mt Milestek
60AK1315
Ca Dvi-D Pnl Mnt Sgl Lnk 3 / Mt Milestek 60AK1315
CA DVI-D PNL MNT SGL LNK 3 / MT

CA DVI-D PNL MNT SGL LNK 3 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00047-3F 60AK1315
Product Name Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 3ft Ca Dvi-D Pnl Mnt Sgl Lnk 3 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4790 ft (1.46 dm)
View Details