MilesTek Corporation Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft MDA00012-5F

Description
MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • DVI cable features dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • DVI cable features dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft - MDA00012-5F - MilesTek Corporation
Denton, TX, United States
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft
MDA00012-5F
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft MDA00012-5F
MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) • DVI cable features dual molded integrated ferrites for EMI/RFI protection • Gold plated contact pins to minimize signal loss • Fully molded backshell construction is highly durable • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!
Features
• Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• DVI cable features dual molded integrated ferrites for EMI/RFI protection
• Gold plated contact pins to minimize signal loss
• Fully molded backshell construction is highly durable
• Available in 5 standard lengths ranging from 1 to 15 ft. Color is black
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D M/m W/ferr 5 / Mt Milestek - 60AK1175 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D M/m W/ferr 5 / Mt Milestek
60AK1175
Ca Dvi-D M/m W/ferr 5 / Mt Milestek 60AK1175
CA DVI-D M/M W/FERR 5 / MT

CA DVI-D M/M W/FERR 5 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00012-5F 60AK1175
Product Name Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft Ca Dvi-D M/m W/ferr 5 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DVI Cables - 2369110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details