MilesTek Corporation Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
MilesTek's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems,...
BULK CABLE SOLD BY THE FOOT. NO CUTTING CHARGE FOR CUSTOM LENGTHS. NO MINIMUM QUANTITY REQUIREMENT. LENGTHS MAY NOT BE CONTINUOUS, CALL FOR ACTUAL BULK CABLE LENGTHS AVAILABLE.
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/GigE, 1.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/GigE, 10.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/GigE, 2.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/GigE, 3.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/GigE, 5.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/M12 M, 1.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/M12 M, 10.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/M12 M, 2.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/M12 M, 3.0m
Category 6a M12 8 Position X code Double Shielded Industrial Cable, M12 M/M12 M, 5.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F Panel Mount, 0.5m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F Panel Mount, 1.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F Panel Mount, 10.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F Panel Mount, 2.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F Panel Mount, 3.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F Panel Mount, 5.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F, 1.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F, 10.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F, 2.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F, 3.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/M12 F, 5.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/RJ45, 1.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/RJ45, 10.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/RJ45, 2.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/RJ45, 3.0m
Category 6a M12 8 Position X code SF/UTP Industrial Cable, M12 M/RJ45, 5.0m
Features: Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible...
For Protection against EMI/RFI interference MilesTek's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a...
Introducing new dual use Category 6, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that...
IP67 Rugged Category 6 Cable, Mighty Mouse 10 Pin Female Al-Cadmium w/ Dust Cap to RJ45 Plug, F/UTP Foil Shielded, PVC, Black, 1.0F
IP67 Rugged Category 6 Cable, Mighty Mouse 10 Pin Female Al-Cadmium w/ Dust Cap to RJ45 Plug, F/UTP Foil Shielded, PVC, Black, 10.0F
IP67 Rugged Category 6 Cable, Mighty Mouse 10 Pin Male Al-Cadmium w/ Dust Cap to RJ45 Plug, F/UTP Foil Shielded, PVC, Black, 1.0F
IP67 Rugged Category 6 Cable, Mighty Mouse 10 Pin Male Al-Cadmium w/ Dust Cap to RJ45 Plug, F/UTP Foil Shielded, PVC, Black, 10.0F
IP67 Rugged Category 6 Cable, Mighty Mouse 10 Pin Male Al-Cadmium w/ Dust Cap to RJ45 Plug, F/UTP Foil Shielded, PVC, Black, 3.0F
IP67 Rugged Category 6 Cable, Mighty Mouse 10 Pin Male Al-Cadmium w/ Dust Cap to RJ45 Plug, F/UTP Foil Shielded, PVC, Black, 5.0F
MilesTek proudly offers GigE Vision connectors using Ethernet. The GigE connectors are built to the vision standard and are perfect for machine vision cameras and PoE applications. The screw mount...
MilesTek's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity...
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 1.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 10.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 100.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 15.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 2.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 20.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 25.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 3.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 30.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 5.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 50.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 7.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Blue, 75.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 1.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 10.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 100.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 15.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 2.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 20.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 25.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 3.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 30.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 5.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 50.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 7.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, Green, 75.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 1.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 10.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 100.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 15.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 2.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 20.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 25.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 3.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 30.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 5.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 50.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 7.0ft
Plenum Rated Shielded Category 6a Cable, RJ45/RJ45, 23AWG Solid, White, 75.0ft
When a regular shield is not enough, MilesTek's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use MilesTek's superior shielding to drastically reduce EMI/RFI interference using...

<< Prev