MilesTek Corporation Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft MDA00017-15F

Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features • Digital and analog video signal transmission • Fully molded connectors for a durable and professional appearance • Molded ferrite to minimize effect of EMI and RFI • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. • Available from stock in 4 lengths ranging from 3 to 15 feet Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features • Digital and analog video signal transmission • Fully molded connectors for a durable and professional appearance • Molded ferrite to minimize effect of EMI and RFI • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. • Available from stock in 4 lengths ranging from 3 to 15 feet Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft - MDA00017-15F - MilesTek Corporation
Denton, TX, United States
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft
MDA00017-15F
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft MDA00017-15F
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features • Digital and analog video signal transmission • Fully molded connectors for a durable and professional appearance • Molded ferrite to minimize effect of EMI and RFI • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. • Available from stock in 4 lengths ranging from 3 to 15 feet Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft.
Features
• Digital and analog video signal transmission
• Fully molded connectors for a durable and professional appearance
• Molded ferrite to minimize effect of EMI and RFI
• DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz.
• Available from stock in 4 lengths ranging from 3 to 15 feet
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Dvi Cbl Dvi-I M/m Sngl Lnk 15 / Mt Milestek - 60AK1193 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-I M/m Sngl Lnk 15 / Mt Milestek
60AK1193
Dvi Cbl Dvi-I M/m Sngl Lnk 15 / Mt Milestek 60AK1193
DVI CBL DVI-I M/M SNGL LNK 15 / MT

DVI CBL DVI-I M/M SNGL LNK 15 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00017-15F 60AK1193
Product Name Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft Dvi Cbl Dvi-I M/m Sngl Lnk 15 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details