MilesTek Corporation Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft MDA00019-15F

Description
MilesTek's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 5 standard lengths from 1 to 15 ft Applications • Flat panel display applications • High resolution monitor applications • Set top box applications • Digital Projection • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 5 standard lengths from 1 to 15 ft Applications • Flat panel display applications • High resolution monitor applications • Set top box applications • Digital Projection • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft - MDA00019-15F - MilesTek Corporation
Denton, TX, United States
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft
MDA00019-15F
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft MDA00019-15F
MilesTek's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) • Dual molded integrated ferrites for EMI/RFI protection • Dual link interfaces support high resolution values • Fully molded backshell construction is highly durable • Available in 5 standard lengths from 1 to 15 ft Applications • Flat panel display applications • High resolution monitor applications • Set top box applications • Digital Projection • Digital Signage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet.
Features
• Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
• Dual molded integrated ferrites for EMI/RFI protection
• Dual link interfaces support high resolution values
• Fully molded backshell construction is highly durable
• Available in 5 standard lengths from 1 to 15 ft
Applications
• Flat panel display applications
• High resolution monitor applications
• Set top box applications
• Digital Projection
• Digital Signage
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-I M/m Dl Lnk W/fer 15 / Mt Milestek - 60AK1202 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-I M/m Dl Lnk W/fer 15 / Mt Milestek
60AK1202
Ca Dvi-I M/m Dl Lnk W/fer 15 / Mt Milestek 60AK1202
CA DVI-I M/M DL LNK W/FER 15 / MT

CA DVI-I M/M DL LNK W/FER 15 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00019-15F 60AK1202
Product Name Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft Ca Dvi-I M/m Dl Lnk W/fer 15 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products