MilesTek Corporation Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require...
MilesTek's CAU3ZAA series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly...
MilesTek's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly...
MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly...
Miletek's MUS3A00065, MUS3A00066 & MUS3A00067 series of USB 3.0 cable assemblies deliver fast performance combined with an extra rugged design. Die-cast metal USB connector shells make these cables able to...
10 meter AOC USB3 A to MicroB w/ locking screws WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause...
20 meter AOC USB3 A to MicroB w/ locking screws WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause...
Quick-Connect Type A VGA Cable 125 FT - Part Number # EZ02-A-125 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair,...
Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ01-A-15 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair,...
Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ02-A-15 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair,...
Quick-Connect Type A VGA Cable 25 FT - Part Number # EZ02-A-25 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair,...
Quick-Connect Type A VGA Cable 35 FT - Part Number # EZ01-A-35 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair,...
Quick-Connect Type B 5-Coax Cable 50 FT - Part Number # EZ02-B-50 5-28 AWG coaxial cables with Mylar(TM) Foil and 85% Braided Copper Shielding Ideal for A/V and component video...
Quick-Connect Type B 5-Coax Cable 75 FT - Part Number # EZ01-B-75 5-28 AWG coaxial cables with Mylar(TM) Foil and 85% Braided Copper Shielding Ideal for A/V and component video...
Quick-Connect Type C Digital Cable 15 FT - Part Number # QC01-C-15 4-28 AWG twisted pairs with Mylar(TM) foil and drain wire, 28 AWG twisted pair and 5-28 AWG conductors...
QUICK-CONNECT VGA 3.5 COMPOSITE VIDEO AUDIO CABLE 10 FT - QC03-VACP-1-10 DIN 14 Male to VGA (HD15), 3.5 mm stereo, Composite Video/Audio Adapter Cable with 10ft long WARNING: This product...
Tech Note: Type C Basic Run Cables 35 ft. or longer MUST be used with an HDMI or DVI extender/equalizer. See 90-12010, 90-12009, and 90-12300. WARNING: This product can expose...
Tech Note: Type C Basic Run Cables 35 ft. or longer MUST be used with an HDMI or DVI extender/equalizer. WARNING: This product can expose you to chemicals including phthalates,...
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and...
Bring waterproof protection to your network today with IP67 rated USB 3.0 bulkheads. These couplers are designed to keep things simple as they do not require special mating assemblies and...
CABLE WATER PROOF USB C-M/A-M, length 1MTR WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth...
CABLE WATER PROOF USB C-M/A-M, length 3MTR WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth...
CABLE WATER PROOF USBC-F/A-M, length 1MTR WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects...
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a...
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend...
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male...
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male...
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and...
Innovative design brings USB 3.0 connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using...
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Female Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 1.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Female Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 10.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 1.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 10.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 3.0F
IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 5.0F
MilesTek offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies...
MilesTek offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped...
MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type...
MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells,...
MTCA00052 BNC male right angle to BNC male using flexible RG400 coax. This Milestek BNC male right angle to BNC male cable assembly uses a 50 Ohm BNC for connector...
MTCA00053 BNC male to BNC female using flexible RG400 coax. This Milestek BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00054 BNC male right angle to BNC male right angle using flexible RG400 coax. This Milestek BNC male right angle to BNC male right angle cable assembly uses a 50...
MTCA00055 BNC male to BNC female bulkhead mount using flexible RG400 coax. This Milestek BNC male to BNC female bulkhead mount cable assembly uses a 50 Ohm BNC for connector...
MTCA00056 BNC male right angle to BNC female bulkhead mount using flexible RG400 coax. This Milestek BNC male right angle to BNC female bulkhead mount cable assembly uses a 50...
MTCA00057 BNC female to BNC female using flexible RG400 coax. This Milestek BNC female to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00058 SMA male to SMA male using flexible RG400 coax. This Milestek SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50...
MTCA00060 SMA male to SMA female bulkhead mount using flexible RG400 coax. This Milestek SMA male to SMA female bulkhead mount cable assembly uses a 50 Ohm SMA for connector...
MTCA00062 SMA male to SMA female using flexible RG400 coax. This Milestek SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50...
MTCA00064 SMA female bulkhead mount to SMA female bulkhead mount using flexible RG400 coax. This Milestek SMA female bulkhead mount to SMA female bulkhead mount cable assembly uses a 50...
MTCA00065 N male to N male using flexible RG400 coax. This Milestek N male to N male cable assembly uses a 50 Ohm N for connector 1 and a 50...
MTCA00066 N male right angle to N male using flexible RG400 coax. This Milestek N male right angle to N male cable assembly uses a 50 Ohm N for connector...
MTCA00068 N male right angle to N male right angle using flexible RG400 coax. This Milestek N male right angle to N male right angle cable assembly uses a 50...
MTCA00070 TNC male to TNC male using flexible RG400 coax. This Milestek TNC male to TNC male cable assembly uses a 50 Ohm TNC for connector 1 and a 50...
MTCA00071 SMA male to BNC male using flexible RG400 coax. This Milestek SMA male to BNC male cable assembly uses a 50 Ohm SMA for connector 1 and a 50...
MTCA00072 N male to BNC male using flexible RG400 coax. This Milestek N male to BNC male cable assembly uses a 50 Ohm N for connector 1 and a 50...
MTCA00073 N male to TNC male using flexible RG400 coax. This Milestek N male to TNC male cable assembly uses a 50 Ohm N for connector 1 and a 50...
MTCA00074 N male to N male using flexible RG214 coax. This Milestek N male to N male cable assembly uses a 50 Ohm N for connector 1 and a 50...
MTCA00075 N male right angle to N male using flexible RG214 coax. This Milestek N male right angle to N male cable assembly uses a 50 Ohm N for connector...
MTCA00077 N male right angle to N male right angle using flexible RG214 coax. This Milestek N male right angle to N male right angle cable assembly uses a 50...
MTCA00083 BNC male to BNC male using flexible RG316-DS coax. This Milestek BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00085 BNC male to BNC female using flexible RG316-DS coax. This Milestek BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00087 BNC male to BNC female bulkhead mount using flexible RG316-DS coax. This Milestek BNC male to BNC female bulkhead mount cable assembly uses a 50 Ohm BNC for connector...
MTCA00089 BNC female to BNC female using flexible RG316-DS coax. This Milestek BNC female to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00093 SMA male right angle to SMA male right angle using flexible RG316-DS coax. This Milestek SMA male right angle to SMA male right angle cable assembly uses a 50...
MTCA00095 SMA male right angle to SMA female bulkhead mount using flexible RG316-DS coax. This Milestek SMA male right angle to SMA female bulkhead mount cable assembly uses a 50...
MTCA00097 SMB plug to SMB plug using flexible RG316-DS coax. This Milestek SMB plug to SMB plug cable assembly uses a 50 Ohm SMB for connector 1 and a 50...
MTCA00098 SMB plug right angle to SMB plug using flexible RG316-DS coax. This Milestek SMB plug right angle to SMB plug cable assembly uses a 50 Ohm SMB for connector...
MTCA00099 SMB plug to SMB jack using flexible RG316-DS coax. This Milestek SMB plug to SMB jack cable assembly uses a 50 Ohm SMB for connector 1 and a 50...
MTCA00100 SMB plug right angle to SMB plug right angle using flexible RG316-DS coax. This Milestek SMB plug right angle to SMB plug right angle cable assembly uses a 50...
MTCA00101 SMB plug to SMB jack bulkhead mount using flexible RG316-DS coax. This Milestek SMB plug to SMB jack bulkhead mount cable assembly uses a 50 Ohm SMB for connector...
MTCA00102 SMB plug right angle to SMB jack bulkhead mount using flexible RG316-DS coax. This Milestek SMB plug right angle to SMB jack bulkhead mount cable assembly uses a 50...
MTCA00103 SMB jack to SMB jack using flexible RG316-DS coax. This Milestek SMB jack to SMB jack cable assembly uses a 50 Ohm SMB for connector 1 and a 50...
MTCA00105 SMB plug to BNC male using flexible RG316-DS coax. This Milestek SMB plug to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00106 BNC male to BNC male using flexible RG174 coax. This Milestek BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00108 BNC male to BNC female using flexible RG174 coax. This Milestek BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00110 BNC male to BNC female bulkhead mount using flexible RG174 coax. This Milestek BNC male to BNC female bulkhead mount cable assembly uses a 50 Ohm BNC for connector...
MTCA00112 BNC female to BNC female using flexible RG174 coax. This Milestek BNC female to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50...
MTCA00113 SMA male to SMA male using flexible RG174 coax. This Milestek SMA male to SMA male cable assembly uses a 50 Ohm SMA for connector 1 and a 50...
MTCA00114 SMA male right angle to SMA male using flexible RG174 coax. This Milestek SMA male right angle to SMA male cable assembly uses a 50 Ohm SMA for connector...
MTCA00115 SMA male to SMA female using flexible RG174 coax. This Milestek SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50...
MTCA00116 SMA male right angle to SMA male right angle using flexible RG174 coax. This Milestek SMA male right angle to SMA male right angle cable assembly uses a 50...
MTCA00117 SMA male to SMA female bulkhead mount using flexible RG174 coax. This Milestek SMA male to SMA female bulkhead mount cable assembly uses a 50 Ohm SMA for connector...
MTCA00118 SMA male right angle to SMA female bulkhead mount using flexible RG174 coax. This Milestek SMA male right angle to SMA female bulkhead mount cable assembly uses a 50...
MTCA00119 SMA female to SMA female using flexible RG174 coax. This Milestek SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50...
MTCA00120 SMB plug to SMB plug using flexible RG174 coax. This Milestek SMB plug to SMB plug cable assembly uses a 50 Ohm SMB for connector 1 and a 50...
MTCA00121 SMB plug right angle to SMB plug using flexible RG174 coax. This Milestek SMB plug right angle to SMB plug cable assembly uses a 50 Ohm SMB for connector...
MTCA00122 SMB plug to SMB jack using flexible RG174 coax. This Milestek SMB plug to SMB jack cable assembly uses a 50 Ohm SMB for connector 1 and a 50...
MTCA00123 SMB plug right angle to SMB plug right angle using flexible RG174 coax. This Milestek SMB plug right angle to SMB plug right angle cable assembly uses a 50...
MTCA00124 SMB plug to SMB jack bulkhead mount using flexible RG174 coax. This Milestek SMB plug to SMB jack bulkhead mount cable assembly uses a 50 Ohm SMB for connector...
MTCA00125 SMB plug right angle to SMB jack bulkhead mount using flexible RG174 coax. This Milestek SMB plug right angle to SMB jack bulkhead mount cable assembly uses a 50...
MTCA00126 SMB jack to SMB jack using flexible RG174 coax. This Milestek SMB jack to SMB jack cable assembly uses a 50 Ohm SMB for connector 1 and a 50...
MTCA00127 SMA male to BNC male using flexible RG174 coax. This Milestek SMA male to BNC male cable assembly uses a 50 Ohm SMA for connector 1 and a 50...
MTCA00128 SMB plug to BNC male using flexible RG174 coax. This Milestek SMB plug to BNC male cable assembly uses a 50 Ohm SMB for connector 1 and a 50...
Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A...
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a...
Panel mount USB 3.0 Type A -A female adaptor, easy installation, ideal for rack mountable applications. Features Allows USB cables to be passed through panels, enclosures and wall plates 30...
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Features • Protects unused ports from water/contaminate damage • Use with cables...
Protect unused ports from damage with these sealed covers. When fully seated the IP67 rated seal is maintained. Use with any IP67 female USB or firewire connector. Rubber lanyard can...
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many...
These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize...
These unique cable assemblies feature low smoke zero halogen cable jackets plus a latching Type A USB plug and a standard Type B plug. The latching Type A USB plug...
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack.
These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive...
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive...
USB 3.0 Female to male Type A right angle left exit, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle left exit, length 0.75M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle left exit, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle right exit, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle right exit, length 0.75M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle right exit, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle up exit, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle up exit, length 0.75M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.0 Female to male Type A right angle up exit, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of...
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California...
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California...
USB 3.1 LSZH Type C Gen 2 M/M 10Gbps, length 0.3M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to...
USB 3.1 Type C Gen 2 M/M 10 Gbps, length 0.3M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to...
USB 3.1 Type C Gen 2 M/M 10 Gbps, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to...
USB 3.1 Type C Gen 2 M/M 10 Gbps, length 1M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to...
USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male...
USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector...
WATERPROOF USB C PANEL JACK FF WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects...

<< Prev Next >>