MilesTek Corporation Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft MDA00017-3F

Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features • Digital and analog video signal transmission • Fully molded connectors for a durable and professional appearance • Molded ferrite to minimize effect of EMI and RFI • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. • Available from stock in 4 lengths ranging from 3 to 15 feet Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features • Digital and analog video signal transmission • Fully molded connectors for a durable and professional appearance • Molded ferrite to minimize effect of EMI and RFI • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. • Available from stock in 4 lengths ranging from 3 to 15 feet Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft - MDA00017-3F - MilesTek Corporation
Denton, TX, United States
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft
MDA00017-3F
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft MDA00017-3F
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features • Digital and analog video signal transmission • Fully molded connectors for a durable and professional appearance • Molded ferrite to minimize effect of EMI and RFI • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. • Available from stock in 4 lengths ranging from 3 to 15 feet Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection • Set top box applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft.
Features
• Digital and analog video signal transmission
• Fully molded connectors for a durable and professional appearance
• Molded ferrite to minimize effect of EMI and RFI
• DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz.
• Available from stock in 4 lengths ranging from 3 to 15 feet
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
• Set top box applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Dvi Cbl Dvi-I M/m Sngl Lnk 3 / Mt Milestek - 60AK1194 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-I M/m Sngl Lnk 3 / Mt Milestek
60AK1194
Dvi Cbl Dvi-I M/m Sngl Lnk 3 / Mt Milestek 60AK1194
DVI CBL DVI-I M/M SNGL LNK 3 / MT

DVI CBL DVI-I M/M SNGL LNK 3 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00017-3F 60AK1194
Product Name Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft Dvi Cbl Dvi-I M/m Sngl Lnk 3 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details