MilesTek Corporation DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft MDA00037-10F

Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Integrated ferrites help reduce the effects of EMI/RFI • Connectors feature 30 micro inches gold plating providing reliable connectivity • LSZH jacket and over mold material Applications • Digital Signage • PC display • Professional A/V • Digital video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Integrated ferrites help reduce the effects of EMI/RFI • Connectors feature 30 micro inches gold plating providing reliable connectivity • LSZH jacket and over mold material Applications • Digital Signage • PC display • Professional A/V • Digital video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft - MDA00037-10F - MilesTek Corporation
Denton, TX, United States
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft
MDA00037-10F
DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft MDA00037-10F
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Integrated ferrites help reduce the effects of EMI/RFI • Connectors feature 30 micro inches gold plating providing reliable connectivity • LSZH jacket and over mold material Applications • Digital Signage • PC display • Professional A/V • Digital video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree left exit DVI-D Single Link connector on the other. These LSZH 45° DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connector will not fit.
Features
• Used to Connect DVI-D Single Link sources and displays in tight spaces
• Low profile thumbscrews on the right angle end allow for maximum space savings
• Integrated ferrites help reduce the effects of EMI/RFI
• Connectors feature 30 micro inches gold plating providing reliable connectivity
• LSZH jacket and over mold material
Applications
• Digital Signage
• PC display
• Professional A/V
• Digital video
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Dvi-D Sl 45 Deg Lszh 10 / Mt Milestek - 60AK1288 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl 45 Deg Lszh 10 / Mt Milestek
60AK1288
Ca Dvi-D Sl 45 Deg Lszh 10 / Mt Milestek 60AK1288
CA DVI-D SL 45 DEG LSZH 10 / MT

CA DVI-D SL 45 DEG LSZH 10 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDA00037-10F 60AK1288
Product Name DVI-D Single Link LSZH DVI Cable Male / Male 45 Degree Left, 10.0 ft Ca Dvi-D Sl 45 Deg Lszh 10 / Mt Milestek
Product Type DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details