MilesTek Corporation DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Top 5.0 ft MDA00040-5F

Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Top 5.0 ft - MDA00040-5F - MilesTek Corporation
Denton, TX, United States
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Top 5.0 ft
MDA00040-5F
DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Top 5.0 ft MDA00040-5F
MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit. Features • Used to Connect DVI-D Single Link sources and displays in tight spaces • Low profile thumbscrews on the right angle end allow for maximum space savings • Connectors feature 30 micro inches gold plating providing reliable connectivity • Integrated ferrites help reduce the effects of EMI/RFI • LSZH jacket and over mold material Applications • Digital video • Digital Signage • PC display • Professional A/V WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These LSZH right angle DVI cables are designed for use in enclosures, cabinets or other confined spaces where standard DVI connectors will not fit.
Features
• Used to Connect DVI-D Single Link sources and displays in tight spaces
• Low profile thumbscrews on the right angle end allow for maximum space savings
• Connectors feature 30 micro inches gold plating providing reliable connectivity
• Integrated ferrites help reduce the effects of EMI/RFI
• LSZH jacket and over mold material
Applications
• Digital video
• Digital Signage
• PC display
• Professional A/V
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MDA00040-5F
Product Name DVI-D Single Link LSZH DVI Cable Male / Male Right Angle, Top 5.0 ft
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details