TE Connectivity Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Contact Features RF Connector Center...
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory...
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function :...
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 1/4-36UNS-2B Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory...
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory...

<< Prev