TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Connectors
RF Connectors / Coaxial Connectors RTD-50-M-00
COAX CONNECTOR, TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG303, RG400; Contact Material:Brass RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | A104800-ND | RTD-50-M-00 | 7182601 | 7182601P | RTD-50-M-00 | 52K4010 |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors | Coaxial Connectors | RF Connectors / Coaxial Connectors | Coax Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Raychem - Te Connectivity | |
| Connector Type | TNC | TNC | ||||
| Mounting | Free Hanging (In-Line) | Cable mount | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | Straight | Straight | Straight; Straight Plug |