Connectors
TNC CONN, 50ohm, RA, SOLDER 593035-000
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF COAX CONNECTOR, PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG303, RG400; Contact Material:Brass RoHS Compliant: No
RF Connectors / Coaxial Connectors RA PLUG Au
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | RTD-50-M-01 | RTD-50-M-01 | RTD-50-M-01-ND | 71J0301 | RTD-50-M-01 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | Coaxial Connector (RF) Assemblies | Rf Coax Connector, Plug, 50 Ohm, Cable; Connector Type Raychem - Te Connectivity | RF Connectors / Coaxial Connectors | |
| Connector Type | TNC | TNC | |||
| Geometry | Right Angle | Straight; Straight Plug | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle |