TE Connectivity Coax Connectors CONSMP005-G

Description
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONSMP005-G - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONSMP005-G
Coax Connectors CONSMP005-G
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : No

Body Features


  • Body Material : Beryllium Copper
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 27

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Product Type Features


  • Compatible With RF Cable Type : .047 Semi-Rigid
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMP
  • Sealable : No
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONSMP005-G-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSMP005-G-ND
Coaxial Connector (RF) Assemblies 343-CONSMP005-G-ND
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number CONSMP005-G 343-CONSMP005-G-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Wire Connector SMP
Unlock Full Specs
to access all available technical data