Metrohm USA, Inc. Datasheets for pH Electrodes
pH electrodes are analytical sensors for measuring potential of hydrogen (pH), the negative logarithm of the hydrogen ion activity in solution.
pH Electrodes: Learn more
| Product Name | Notes |
|---|---|
| ApplicationRange - Organic Modifier - 0 - 20% methanol, ethanol, isopropanol or acetonitrile Housing material - PEEK Carrier material - Spherical methacrylate with carboxyl groups Manufacturer - Metrohm Particle size... | |
| ApplicationRange - Applications Anions Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH... | |
| ApplicationRange - Applications Anions Organic Modifier - 0-5% Particle size - 2 µm makro / 13 nm meso Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH range... | |
| ApplicationRange - Applications Anions Oxyhalides Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Styrene-divinylbenze ne copolymer Particle size - 7 µm pH range - 0–13... | |
| ApplicationRange - Applications Li +, Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ ,... | |
| ApplicationRange - Applications Li+ , Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ ,... | |
| ApplicationRange - Applications Li+, Na+, K+, Rb+, Cs+, Mg2+, Ca2+, Sr2+, Ba2+,... | |
| ApplicationRange - Applications Organic anions Organic Modifier - 0 - 20% Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9... | |
| ApplicationRange - Applications Standard anions F-, Cl-, Br-, I- ClO2-, ClO3-, ClO4-, BrO3... | |
| ApplicationRange - Removal of organic contaminants in the sample. Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Styrene-divinylbenze ne copolymer pH range - 1–14 Column... | |
| Asymmetry potential - ± 15 Indicator electrode shape - elecIndicatorForm_89 Measuring unit - pH Electrode plug-in head - elecPluginHead_30 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) -... | |
| Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) pH range - 0-14 Column dimensions - 5... | |
| Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.18 mL/min Maximum pressure -... | |
| Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.75 mL/min Maximum pressure -... | |
| Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.8 mL/min Maximum pressure -... | |
| Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.85 mL/min Maximum pressure -... | |
| Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 1.2 mL/min Maximum pressure -... | |
| Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Manufacturer - Metrohm AG Particle size - 5 µm Standard flow -... | |
| Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure... | |
| Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Particle size - 5 µm Standard flow - 0.25 mL/min Maximum pressure... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µ (mono dispersive) Standard flow - 1.0 mL/min Maximum pressure - 25... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) pH range - 0–14 Column dimensions - 5 x... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.25 mL/min Maximum pressure - 25... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 1.0 mL/min Maximum pressure - 25... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.20 mL/min Maximum pressure - 16.0 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.8 mL/min Maximum pressure - 20 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5 µm Standard flow - 0.6 mL/min Maximum pressure - 18 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5.0 µm Standard flow - 0.13 mL/min Maximum pressure - 20 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5.0 µm Standard flow - 0.2 mL/min Maximum pressure - 20 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5.0 µm Standard flow - 0.5 mL/min Maximum pressure - 20 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5.0 µm Standard flow - 0.8 mL/min Maximum pressure - 20 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 7 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 7 µm Standard flow - 1.3 mL/min Maximum pressure - 4.0 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 9 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum... | |
| Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 37...74 µm Maximum pressure - 25 MPa pH range - 1...14 Column dimensions... | |
| Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow -... | |
| Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.18 mL/min Maximum pressure - 20 MPa Maximum flow... | |
| Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure - 20 MPa Maximum flow... | |
| Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 15 MPa Maximum flow... | |
| Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm Standard flow - 0.25 mL/min Maximum pressure - 15 MPa Maximum flow... | |
| Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm Standard flow - 1.0 mL/min Maximum pressure - 12 MPa Maximum flow... | |
| Housing material - PEEK Carrier material - Silica gel with carboxyl groups Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 25... | |
| Housing material - PEEK Carrier material - Silica gel with carboxyl groups Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure - 25 MPa Maximum flow -... | |
| Housing material - PEEK Carrier material - Styrene-divinylbenze ne copolymer Particle size - 7 µm Standard flow - 1.0 mL/min Maximum pressure - 34 MPa Maximum flow - 2.0 mL/min... | |
| Housing material - PEEK Particle size - 2 µm makro / 13 nm meso Standard flow - 2.0 mL/min Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH... | |
| Housing material - Stainless steel Carrier material - Polymethacrylate Particle size - 12 µm Standard flow - 1.5 mL/min Maximum pressure - 2.5 MPa Maximum flow - 2.0 mL/min pH... | |
| Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 10 µm Standard flow - 2.0 mL/min Maximum pressure - 34 MPa... | |
| Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 5 µm Standard flow - 0.4 mL/min Maximum pressure - 10 MPa... | |
| Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 7 µm Standard flow - 1.0 mL/min Maximum pressure - 34 MPa... | |
| Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm Standard flow - 0.5 mL/min Maximum pressure - 7 MPa... | |
| Housing material - Stainless steel Carrier material - Spherical silica gel with sulfonic acid groups Particle size - 5 µm Standard flow - 1.5 mL/min Maximum pressure - 40 MPa... | |
| Housing material - Stainless steel Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 40 MPa Maximum flow - 5 mL/min pH range - 2–9 Column... | |
| Material remark - Shaft Material remark 2 - Holder Material - Silicone Material 2 - Ceramic Outer diameter (mm) - 12 Length (mm) - 62 | |
| Measuring inputs - 1 Measuring mode - pH/mV/ORP mV range - -1000 to +1900 mV mV resolution - 1/0.1 mV pH range - - 2 ... 16 pH resolution -... | |
| Measuring inputs - 1 mV range - -1000 to +1900 mV mV resolution - 1/0.1 mV pH range - -2 ... 16 pH resolution - 0.1/0.01 pH pH accuracy -... | |
| Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200 mV - +1,200 mV mV resolution - 0.1 mV... | |
| Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV... | |
| Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV– +1,200.0 mV mV resolution - 0.1 mV mV... | |
| Measuring inputs - 2 Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T analog mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV... | |
| Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy... | |
| Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy... | |
| Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy... | |
| Membrane glass type - a Resistance (kOhm) - 50 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 60 Temperature range, short-term (°C) -... | |
| Membrane glass type - a Resistance (kOhm) - 50 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...60 Temperature range, short-term (°C) - 0...60 pH... | |
| Membrane glass type - spec. Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...60 Temperature range, short-term (°C) - 0...60 pH... | |
| Membrane glass type - T Resistance (kOhm) - <250 Shaft material - Glass Measuring range (theoretical) - 0...14 Measuring unit - pH Temperature range, long-term (°C) - 0...70 Temperature range,... | |
| Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...100 pH... | |
| Organic Modifier - 0 - 10% Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH range - 0–14 Column... | |
| Organic Modifier - 0 - 10% Storage - In the eluent Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm... | |
| Organic Modifier - 0 - 100% (no methanol) Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Particle size - 5... | |
| Organic Modifier - 0 - 100% (no methanol) Housing material - PEEK Carrier material - Silica gel with carboxyl groups Particle size - 5 µm pH range - 2–7 Column... | |
| Organic Modifier - 0 - 100% (no methanol) Housing material - PEEK Carrier material - Silica gel with carboxyl groups Particle size - 5 pH range - 2–7 Column dimensions... | |
| Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) ApplicationRange - Application For anions Storage - In the eluent Housing material - PEEK Carrier material - Polyvinyl alcohol with... | |
| Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 3.5 µm pH range... | |
| Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm pH range... | |
| Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm pH range... | |
| Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) Housing material - PEEK Particle size - 5 µm pH range - 3–12 Column dimensions - 5 x 4.0 mm... | |
| Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) StandardEluent - Hydroxide eluent (standard eluent) Potassium hydroxide: 13–52 mmol/L (gradient) Capacity - 85 µmol (Cl-) Housing material... | |
| Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) StandardEluent - Hydroxide eluent (standard eluent) Potassium hydroxide: 23 mmol/L Capacity - 51 µmol (Cl-) Housing material -... | |
| Organic Modifier - 0 - 100% methanol, 0 - 40% acetone, acetonitrile Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5... | |
| Organic Modifier - 0 - 100% methanol 0 - 40% acetone, acetonitrile Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5... | |
| Organic Modifier - 0 - 100%, (particularly acetone, acetonitrile, methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm pH range... | |
| Organic Modifier - 0 - 100% ApplicationRange - Applications Anions Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH... | |
| Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Maximum pressure -... | |
| Organic Modifier - 0 - 100% Housing material - PEEK Particle size - 300–840 µm Maximum pressure - 25 MPa pH range - 1–14 Column dimensions - 100 x 4.0... | |
| Organic Modifier - 0 - 100% Housing material - PEEK pH range - 1–13 | |
| Organic Modifier - 0 - 100% Housing material - Stainless steel Particle size - 5 µm pH range - 2–9 Column dimensions - 14 x 4.0 mm | |
| Organic Modifier - 0 - 20% methanol, ethanol, isopropanol or acetonitrile Housing material - PEEK Carrier material - Spherical methacrylate with carboxyl groups Manufacturer - Hersteller Particle size - 35... | |
| Organic Modifier - 0 - 20% methanol, ethanol, isopropanol or acetonitrile Housing material - PEEK Carrier material - Spherical methacrylate with carboxyl groups Particle size - 35 µm Maximum pressure... | |
| Organic Modifier - 0 - 20% Regeneration - Rinse with 30 mL 0.5 mol/L Na CO Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups... | |
| Organic Modifier - 0 - 20% Regeneration - Rinse with 20 mL sulfuric acid (5%) 15 mL ultrapure water Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with... | |
| Organic Modifier - 0 - 50% acetonitrile 0 - 30% acetone Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm pH range... | |
| Organic Modifier - 0–100% methanol, acetone or acetonitrile StandardEluent - Carbonate eluent (standard eluent) Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L Storage... | |
| Organic Modifier - 0–50% acetonitrile, acetone, methanol Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with chelating exchanger groups Particle size - 30 µm Maximum pressure - 20... | |
| Organic Modifier - 0-5% Housing material - PEEK Particle size - 2 µm makro / 13 nm meso Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH range... | |
| Organic Modifier - 50% acetonitrile or 30% acetone (no methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm pH range -... | |
| Organic Modifier - Eluent: 0 - 10% (acetone, acetonitrile, methanol, isopropanol) Sample: 0 - 100% (acetone, acetonitrile, methanol, isopropanol) Capacity - 0.5 µeq Housing material - PEEK Carrier material -... | |
| Organic Modifier - Eluent: 0 - 10% (acetone, acetonitrile, methanol, isopropanol) Sample: 0 - 100% (acetone, acetonitrile, methanol, isopropanol) Capacity - 10 µeq Housing material - PEEK Carrier material -... | |
| Organic Modifier - Eluent: 0 - 10% (acetone, acetonitrile, methanol, isopropanol) Sample: 0 - 100% (acetone, acetonitrile, methanol, isopropanol) Capacity - 5 µeq Housing material - PEEK Carrier material -... | |
| Organic Modifier - Eluent: 0 - 50% acetonitrile, methanol Sample: 0 - 100% acetone, acetonitrile, methanol Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups... | |
| Regeneration - Rinse at 2.0 mL/min 5 min with acetonitrile/water (80/20) 10 min with acetonitrile (100%) 5 min with acetonitrile/water (80/20) Housing material - PEEK Particle size - 10 µm... | |
| Regeneration - Rinse the column for 840 min with 0.3 mol/L sodium hydroxide at a flow rate of 1 mL/min Storage - In 0.3 mol/L sodium hydroxide Housing material -... | |
| Resistance (kOhm) - 200–500 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH... | |
| SGJ sleeve - flexibel Membrane glass type - U Resistance (kOhm) - <5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...80 Temperature range, short-term... | |
| SGJ sleeve - flexibel Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term... | |
| SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - A Resistance (kOhm) - < 5 Shaft material - Glass Measuring range (theoretical) - 0 ... 13 Measuring unit -... | |
| SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - A Resistance (kOhm) - 10 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - flexible ground-joint sleeve Membrane glass type - E Resistance (kOhm) - < 20 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0... | |
| SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - E Resistance (kOhm) - <5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - Spec. Resistance (kOhm) - 30 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - T Resistance (kOhm) - < 100 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0... | |
| SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - T Resistance (kOhm) - < 15 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0... | |
| SGJ sleeve - flexible ground-joint sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0... | |
| SGJ sleeve - flexible ground-joint sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - flexible ground-joint sleeve Membrane glass type - U Resistance (kOhm) - < 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...100... | |
| SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - U Resistance (kOhm) - < 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0... | |
| SGJ sleeve - flexible ground-joint sleeve Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Flexible ground-joint sleeve Resistance (kOhm) - < 5 Shaft material - Glass Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C)... | |
| SGJ sleeve - Flexible ground-joint sleeve Resistance (kOhm) - <5 Shaft material - Glass Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) -... | |
| SGJ sleeve - Flexible ground-joint sleeve Resistance (kOhm) - <5 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature... | |
| SGJ sleeve - Flexible ground-joint sleeve Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000 .... 2000 Measuring unit - mV Temperature range, long-term (°C) -... | |
| SGJ sleeve - Flexible ground-joint sleeve Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) -... | |
| SGJ sleeve - Flexible ground-joint sleeve Shaft material (completion) - PMMA inner pipe Shaft material - PMMA/PP Measuring range (theoretical) - 5*10E-7 ... 1 Temperature range, long-term (°C) - 0... | |
| SGJ sleeve - Flexible ground-joint sleeve Shaft material - Glass Measuring range (theoretical) - -50...180 Measuring unit - °C Temperature range, long-term (°C) - -50...180 Temperature range, short-term (°C) -... | |
| SGJ sleeve - Flexible ground-joint sleeve Shaft material - Glass Measuring range (theoretical) - 0 ... 14 Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve 14/15 Resistance (kOhm) - 200...500 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - A Resistance (kOhm) - 50 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - A Resistance (kOhm) - 50 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...60 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - E Resistance (kOhm) - <20 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...40 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - E Resistance (kOhm) - <5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - E Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - Spec. Resistance (kOhm) - 20 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - Spec. Resistance (kOhm) - 20 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...40 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material (completion) - PCTFE Shaft material - Glass Measuring unit - pH Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material (completion) - Glass/FKM Shaft material - PP Measuring unit - pH Temperature range,... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Shaft material (completion) - Glass/Viton Resistance (kOhm) - 5 Shaft material - PP Measuring unit - pH Temperature range,... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - U Resistance (kOhm) - < 5 Shaft material - Glass Measuring range (theoretical) - 0...14 Measuring unit - pH Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - U Resistance (kOhm) - <5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - U Resistance (kOhm) - 3 Shaft material - Glass Measuring range (theoretical) - 0...14 Measuring unit - pH Temperature range,... | |
| SGJ sleeve - Flexible SGJ sleeve Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Flexible SGJ sleeve Reference resistance (kΩ) with reference to 3 mol/L KCl - <20 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 40 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Reference resistance (kΩ) with reference to 3 mol/L KCl - <40 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Resistance (kOhm) - 0.5 ... 5 Shaft material - Noryl/PP Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) -... | |
| SGJ sleeve - Flexible SGJ sleeve Resistance (kOhm) - 150 ... 400 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term... | |
| SGJ sleeve - Flexible SGJ sleeve Resistance (kOhm) - 200 ... 500 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term... | |
| SGJ sleeve - Flexible SGJ sleeve Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) -... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material (completion) - PMMA/PP Resistance (kOhm) - <10 Shaft material - PP Measuring range (theoretical) - 1x10E-7 ... 1 Measuring unit - mol/L... | |
| SGJ sleeve - flexible SGJ sleeve Shaft material (completion) - Sleeve made of POM Shaft material - PEEK/POM Measuring range (theoretical) - 10 -4 ... 1 Measuring unit - mol/L... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material (completion) - Sleeve made of POM Shaft material - PEEK/POM Measuring range (theoretical) - 5x 10 -6 ... 10 -2 Measuring unit... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-5 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-6 ... 0.1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-6 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-6 ... Sat. Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-7 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-8 ... 0.1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 5x10-8 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 8x10-6 ... 10-2 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - Glass Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - -20 ... 70 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - Glass Measuring range (theoretical) - -50 ... 180 Measuring unit - °C Temperature range, long-term (°C) - -50..180 Temperature range, short-term... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - Glass Measuring range (theoretical) - -50...180 Measuring unit - °C Temperature range, long-term (°C) - -50...180 Temperature range, short-term (°C) -... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - Glass Temperature range, long-term (°C) - 0–60 Temperature range, short-term (°C) - 0–60 Max. installation length (mm) - 86 Shaft diameter... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - PEEK Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - PMMA/PP Measuring range (theoretical) - 5x10-7 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 40 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - POM Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 10 ... 50 Temperature range, short-term (°C) - 10 ... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - 5x10-6 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 40 Temperature... | |
| SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... | |
| SGJ sleeve - Flexible Membrane glass type - Special Resistance (kOhm) - 5 Shaft material - PP Measuring unit - pH Temperature range, long-term (°C) - 0 ... 40 Temperature... | |
| SGJ sleeve - flexible Membrane glass type - T Shaft material (completion) - PP/glass/Viton Resistance (kOhm) - 5 Shaft material - PP Measuring unit - pH Temperature range, long-term (°C)... | |
| SGJ sleeve - flexible Resistance (kOhm) - <10 Shaft material - PMMA/PP Measuring range (theoretical) - 1x10E-6...1 Measuring unit - mol/L Temperature range, long-term (°C) - 0...40 Temperature range, short-term... | |
| SGJ sleeve - flexible Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term... | |
| SGJ sleeve - flexible Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term... | |
| SGJ sleeve - Flexible Shaft material (completion) - Fiberglass-reinforce d epoxy Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - 1x10-6...sat. Measuring unit - mol/L Temperature range,... | |
| SGJ sleeve - Flexible Shaft material (completion) - Fiberglass-reinforce d epoxy Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - 1x10-6...sat Measuring unit - mol/L Temperature range,... | |
| SGJ sleeve - Flexible Shaft material (completion) - PVDF-coated glass Shaft material - Glass Measuring range (theoretical) - 0...60 Measuring unit - °C Max. installation length (mm) - 125 Shaft... | |
| SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - -20...80 Temperature range, short-term (°C) - -20...80 pH... | |
| SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH... | |
| SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH... | |
| SGJ sleeve - Flexible Shaft material - Glass Measuring range (theoretical) - 0 ... 60 Measuring unit - °C Max. installation length (mm) - 125 Shaft diameter top (mm) -... | |
| SGJ sleeve - No Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - PCTFE Temperature range, long-term (°C) - 0 ... 60 Temperature range, short-term... | |
| SGJ sleeve - No Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - PTCFE Temperature range, long-term (°C) - 0 ... 60 Temperature range, short-term... | |
| SGJ sleeve - No Reference resistance (kΩ) with reference to 3 mol/L KCl - <5 Shaft material - PCTFE Temperature range, long-term (°C) - 0 ... 60 Temperature range, short-term... | |
| SGJ sleeve - No Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term... | |
| SGJ sleeve - Standard ground-joint 14/15 Membrane glass type - T Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... | |
| SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <1 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - variable Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature... | |
| SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - -20...80 Temperature range, short-term (°C) -... | |
| SGJ sleeve - Standard ground-joint 14/15 Shaft material - Plastic Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Standard ground-joint 14/15 Shaft material - PP Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - 0 ... 80 Temperature... | |
| SGJ sleeve - Standard ground-joint 14/15 Shaft material - Stainless steel Temperature range, long-term (°C) - 0 … 80 Temperature range, short-term (°C) - 0 … 80 Max. installation length... | |
| SGJ sleeve - Standard ground-joint 29/22 Shaft material - Glass Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0... | |
| SGJ sleeve - Standard ground-joint 29/22 Shaft material - Glass Temperature range, long-term (°C) - -20 ... 70 Temperature range, short-term (°C) - -20 ... 70 pH range - 0... | |
| Shaft material (completion) - Carbon fiber compound Shaft diameter top (mm) - 4.8 Shaft diameter bottom (mm) - 4.8 | |
| Shaft material (completion) - DIN 1.4435 Shaft material - Stainless steel (AISI 304) Shaft diameter top (mm) - 4 Shaft diameter bottom (mm) - 4 | |
| Shaft material (completion) - Luran, stainless steel SGJ sleeve - flexible SGJ sleeve Measuring range (theoretical) - 0...500 Measuring unit - % a.s. Temperature range, long-term (°C) - 0...60 Temperature... | |
| Shaft material (completion) - PVDF coated glass Shaft material - Glass Measuring range (theoretical) - 0...60 °C Measuring unit - °C Max. installation length (mm) - 125 Shaft diameter top... | |
| Shaft material (completion) - Tip (75 mm) stainless steel Shaft material - PEEK Measuring range (theoretical) - -50...100 Measuring unit - °C Temperature range, long-term (°C) - -50...100 Temperature range,... | |
| Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - -20...70 Temperature range, short-term (°C) - -20...70 pH range - 0...14 Max. | |
| Shaft material - Glass Measuring range (theoretical) - 0...60 °C Measuring unit - °C Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm)... | |
| Shaft material - PP Measuring range (theoretical) - 0 ... 400 Measuring unit - µS/cm Cell constant, guide value (1/cm) - 1.1 | |
| Shaft material - PTCFE Temperature range, long-term (°C) - 0...60 Temperature range, short-term (°C) - 0...60 Max. installation length (mm) - 28 SGJ sleeve - Standard ground-joint 14/15 Shaft diameter... | |
| Shaft material - shaftMaterial_16 SGJ sleeve - Flexible ground-joint sleeve Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - ± 30 Electrode... | |
| Shaft material - Stainless steel (AISI 304) Measuring range (theoretical) - -200 ... 300 Measuring unit - °C Max. installation length (mm) - 175 Shaft diameter top (mm) - 2... | |
| Shaft material - Stainless steel (AISI 304) Measuring range (theoretical) - -200 ... 300 Measuring unit - °C Max. installation length (mm) - 300 Shaft diameter top (mm) - 2... | |
| Storage - Ultrapure water Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Maximum pressure - 25 MPa pH range - 0–14 | |
| Storage - Ultrapure water Housing material - PEEK Carrier material - Styrene-divinylbenze ne copolymer Maximum pressure - 25 MPa pH range - 1–14 |