Metrohm USA, Inc. Ion-selective electrode, I 6.0502.160

Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 5x10-8 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature range, short-term (°C) - 0 ... 50 pH range - 0 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Crystal (I) Indicator electrode shape - Flat
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 5x10-8 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature range, short-term (°C) - 0 ... 50 pH range - 0 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Crystal (I) Indicator electrode shape - Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ion-selective electrode, I - 6.0502.160 - Metrohm USA, Inc.
Riverview, FL, United States
Ion-selective electrode, I
6.0502.160
Ion-selective electrode, I 6.0502.160
SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 5x10-8 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature range, short-term (°C) - 0 ... 50 pH range - 0 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Crystal (I) Indicator electrode shape - Flat

SGJ sleeve - Flexible SGJ sleeve
Shaft material - EP
Measuring range (theoretical) - 5x10-8 ... 1
Measuring unit - mol/L
Temperature range, long-term (°C) - 0 ... 50
Temperature range, short-term (°C) - 0 ... 50
pH range - 0 ... 14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 1
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Crystal (I)
Indicator electrode shape - Flat

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0502.160
Product Name Ion-selective electrode, I
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Porotrode with Pt1000 (connector U) - 6.00235.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Double Pt ring electrode for volumetry - 6.00346.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1181 inch (3 mm)
Length 3.78 inch (96 mm)
pH Range 0.0 to 14 ph
View Details
Combined Ag-ring electrode with AgBr coating - 6.00450.100BR - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 10 - 100/4.0 - 6.1020.010 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details