Metrohm USA, Inc. Metrosep C 4 - 50/4.0 6.1050.450

Description
ApplicationRange - Applications Li+ , Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ , NH4+ Alkylamines Very rapid separations Simple sample matrix Organic Modifier - Eluent: 0 - 100% acetone and acetonitrile (no alcohol) Sample: 0 - 100% acetone, acetonitrile and alcohols Regeneration - Organic contamination: Rinse the column in the opposite direction to the flow at 0.9 mL/min for 1 h with ultrapure water, then for 1 h with acetonitrile/water (40/60), and finally for 1 h with ultrapure water. Inorganic contamination: Rinse the column in the opposite direction to the flow with 10 mM HNO3 + 4 mM dipicolinic acid for 1 h at a flow rate of 0.9 mL/min. StandardEluent - Nitric acid / dipicolinic acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 1.7 mmol/L; 3.4 mL/2 L Dipicolinic acid: 0.7 mmol/L; 234 mg/2 L Nitric acid eluent Nitric acid (c = 1 mol/L): 2.0 mmol/L; 4 mL/2 L Storage - In the eluent or in ultrapure water Capacity - 5 µmol (K+) Housing material - PEEK Carrier material - Silica gel with carboxyl groups Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 25 MPa Maximum flow - 2.0 mL/min pH range - 2–7 Column dimensions - 4.0 x 50 mm Temperature range - 20–60 °C
Request a Quote Datasheet
Description
ApplicationRange - Applications Li+ , Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ , NH4+ Alkylamines Very rapid separations Simple sample matrix Organic Modifier - Eluent: 0 - 100% acetone and acetonitrile (no alcohol) Sample: 0 - 100% acetone, acetonitrile and alcohols Regeneration - Organic contamination: Rinse the column in the opposite direction to the flow at 0.9 mL/min for 1 h with ultrapure water, then for 1 h with acetonitrile/water (40/60), and finally for 1 h with ultrapure water. Inorganic contamination: Rinse the column in the opposite direction to the flow with 10 mM HNO3 + 4 mM dipicolinic acid for 1 h at a flow rate of 0.9 mL/min. StandardEluent - Nitric acid / dipicolinic acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 1.7 mmol/L; 3.4 mL/2 L Dipicolinic acid: 0.7 mmol/L; 234 mg/2 L Nitric acid eluent Nitric acid (c = 1 mol/L): 2.0 mmol/L; 4 mL/2 L Storage - In the eluent or in ultrapure water Capacity - 5 µmol (K+) Housing material - PEEK Carrier material - Silica gel with carboxyl groups Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 25 MPa Maximum flow - 2.0 mL/min pH range - 2–7 Column dimensions - 4.0 x 50 mm Temperature range - 20–60 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metrosep C 4 - 50/4.0 - 6.1050.450 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C 4 - 50/4.0
6.1050.450
Metrosep C 4 - 50/4.0 6.1050.450
ApplicationRange - Applications Li+ , Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ , NH4+ Alkylamines Very rapid separations Simple sample matrix Organic Modifier - Eluent: 0 - 100% acetone and acetonitrile (no alcohol) Sample: 0 - 100% acetone, acetonitrile and alcohols Regeneration - Organic contamination: Rinse the column in the opposite direction to the flow at 0.9 mL/min for 1 h with ultrapure water, then for 1 h with acetonitrile/water (40/60), and finally for 1 h with ultrapure water. Inorganic contamination: Rinse the column in the opposite direction to the flow with 10 mM HNO3 + 4 mM dipicolinic acid for 1 h at a flow rate of 0.9 mL/min. StandardEluent - Nitric acid / dipicolinic acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 1.7 mmol/L; 3.4 mL/2 L Dipicolinic acid: 0.7 mmol/L; 234 mg/2 L Nitric acid eluent Nitric acid (c = 1 mol/L): 2.0 mmol/L; 4 mL/2 L Storage - In the eluent or in ultrapure water Capacity - 5 µmol (K+) Housing material - PEEK Carrier material - Silica gel with carboxyl groups Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 25 MPa Maximum flow - 2.0 mL/min pH range - 2–7 Column dimensions - 4.0 x 50 mm Temperature range - 20–60 °C

ApplicationRange -

Applications

  • Li+ , Na+ , K+ , Rb+ , Cs+ , Mg2+ , Ca2+ , Sr2+ , Ba2+ , NH4+
  • Alkylamines
  • Very rapid separations
  • Simple sample matrix

Organic Modifier -

Eluent: 0 - 100% acetone and acetonitrile (no alcohol)
Sample: 0 - 100% acetone, acetonitrile and alcohols


Regeneration -

Organic contamination:
Rinse the column in the opposite direction to the flow at 0.9 mL/min for 1 h with ultrapure water, then for 1 h with acetonitrile/water (40/60), and finally for 1 h with ultrapure water.

Inorganic contamination:
Rinse the column in the opposite direction to the flow with 10 mM HNO3 + 4 mM dipicolinic acid for 1 h at a flow rate of 0.9 mL/min.


StandardEluent -

Nitric acid / dipicolinic acid eluent (standard eluent)
Nitric acid (c = 1 mol/L): 1.7 mmol/L; 3.4 mL/2 L
Dipicolinic acid: 0.7 mmol/L; 234 mg/2 L

Nitric acid eluent
Nitric acid (c = 1 mol/L): 2.0 mmol/L; 4 mL/2 L


Storage -

In the eluent or in ultrapure water


Capacity -

5 µmol (K+)


Housing material - PEEK
Carrier material - Silica gel with carboxyl groups
Manufacturer - Metrohm AG
Particle size - 5 µm
Standard flow - 0.9 mL/min
Maximum pressure - 25 MPa
Maximum flow - 2.0 mL/min
pH range - 2–7
Column dimensions - 4.0 x 50 mm
Temperature range - 20–60 °C

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1050.450
Product Name Metrosep C 4 - 50/4.0
pH Range 2 to 7 ph
Unlock Full Specs
to access all available technical data

Similar Products

Solitrode with Pt1000 (IP67, fixed cable 1.2 m) - 6.0228.030 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
dAg Titrode with Ag2S-coating - 6.00404.300S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Combined Ag-ring electrode with AgCl coating - 6.00450.100CL - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep Carb 2 - 150/2.0 - 6.01090.220 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details