Metrohm USA, Inc. Viscotrode 6.0239.100

Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 150 ... 400 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 150 ... 400 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viscotrode - 6.0239.100 - Metrohm USA, Inc.
Riverview, FL, United States
Viscotrode
6.0239.100
Viscotrode 6.0239.100
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 150 ... 400 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system

SGJ sleeve - Flexible SGJ sleeve
Membrane glass type - T
Resistance (kOhm) - 5
Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
pH range - 0 ... 14
Max. installation length (mm) - 113
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 30
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode shape - Hemisphere
Membrane resistance (MΩ) - 150 ... 400
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Diaphragm - Ground-joint diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5...100
Reference system - LL system

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0239.100
Product Name Viscotrode
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Surfactrode Refill - 6.0507.140 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 13 ph
View Details
Metrosep A Supp 7 - 150/2.0 - 6.1006.640 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
iAg Titrode - 6.00470.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details