Metrohm USA, Inc. Pt100 temperature sensor for stability measuring devices (30 cm) 6.1111.020

Description
Shaft material - Stainless steel (AISI 304) Measuring range (theoretical) - -200 ... 300 Measuring unit - °C Max. installation length (mm) - 300 Shaft diameter top (mm) - 2 Shaft diameter bottom (mm) - 2 Min. immersion depth (mm) - 20
Request a Quote
Description
Shaft material - Stainless steel (AISI 304) Measuring range (theoretical) - -200 ... 300 Measuring unit - °C Max. installation length (mm) - 300 Shaft diameter top (mm) - 2 Shaft diameter bottom (mm) - 2 Min. immersion depth (mm) - 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pt100 temperature sensor for stability measuring devices (30 cm) - 6.1111.020 - Metrohm USA, Inc.
Riverview, FL, United States
Pt100 temperature sensor for stability measuring devices (30 cm)
6.1111.020
Pt100 temperature sensor for stability measuring devices (30 cm) 6.1111.020
Shaft material - Stainless steel (AISI 304) Measuring range (theoretical) - -200 ... 300 Measuring unit - °C Max. installation length (mm) - 300 Shaft diameter top (mm) - 2 Shaft diameter bottom (mm) - 2 Min. immersion depth (mm) - 20

Shaft material - Stainless steel (AISI 304)
Measuring range (theoretical) - -200 ... 300
Measuring unit - °C
Max. installation length (mm) - 300
Shaft diameter top (mm) - 2
Shaft diameter bottom (mm) - 2
Min. immersion depth (mm) - 20

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1111.020
Product Name Pt100 temperature sensor for stability measuring devices (30 cm)
Diameter/ Width 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LL ISE reference electrode - 6.0750.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
dPt Titrode - 6.00401.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 19 Guard/4.0 - 6.01034.500 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details
Metrosep BO3 Trap 1 - 100/4.0 - 6.1015.200 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details