Metrohm USA, Inc. Metrosep Organic Acids - 250/7.8 6.1005.200

Description
Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm Standard flow - 0.5 mL/min Maximum pressure - 7 MPa Maximum flow - 0.6 mL/min pH range - 1–13 Column dimensions - 250 x 7.8 mm Temperature range - 5–90 °C
Request a Quote
Description
Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm Standard flow - 0.5 mL/min Maximum pressure - 7 MPa Maximum flow - 0.6 mL/min pH range - 1–13 Column dimensions - 250 x 7.8 mm Temperature range - 5–90 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep Organic Acids - 250/7.8 - 6.1005.200 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep Organic Acids - 250/7.8
6.1005.200
Metrosep Organic Acids - 250/7.8 6.1005.200
Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm Standard flow - 0.5 mL/min Maximum pressure - 7 MPa Maximum flow - 0.6 mL/min pH range - 1–13 Column dimensions - 250 x 7.8 mm Temperature range - 5–90 °C

Housing material - Stainless steel
Carrier material - Polystyrene-divinylbenzene copolymer with sulfonic acid groups
Particle size - 9 µm
Standard flow - 0.5 mL/min
Maximum pressure - 7 MPa
Maximum flow - 0.6 mL/min
pH range - 1–13
Column dimensions - 250 x 7.8 mm
Temperature range - 5–90 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1005.200
Product Name Metrosep Organic Acids - 250/7.8
pH Range 1 to 13 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 4 Guard/2.0 - 6.01021.600 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
View Details
Pt1000 temperature sensor (installation length 17.8 cm) - 6.1110.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
Operating Temperature -58 to 356 F (-50 to 180 C)
View Details
Solitrode HF - 6.0223.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 1 to 12 ph
View Details
Metrosep A Supp 17 S-Guard - 50/4.0 - 6.01032.530 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details