Organic Modifier -
0 - 100% (particularly acetone, acetonitrile, methanol)
Housing material - PEEK
Particle size - 5 µm
pH range - 3–12
Column dimensions - 5 x 4.0 mm
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.1006.540 |
| Product Name | Metrosep A Supp 5 S-Guard/4.0 |
| pH Range | 3 to 12 ph |