Metrohm USA, Inc. Metrosep A Supp 7 - 150/4.0 6.1006.620

Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 15 MPa Maximum flow - 1.0 mL/min pH range - 3–12 Column dimensions - 150 x 4.0 mm Temperature range - 20–60 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 15 MPa Maximum flow - 1.0 mL/min pH range - 3–12 Column dimensions - 150 x 4.0 mm Temperature range - 20–60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 7 - 150/4.0 - 6.1006.620 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 7 - 150/4.0
6.1006.620
Metrosep A Supp 7 - 150/4.0 6.1006.620
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 15 MPa Maximum flow - 1.0 mL/min pH range - 3–12 Column dimensions - 150 x 4.0 mm Temperature range - 20–60 °C

Housing material - PEEK
Carrier material - Polyvinyl alcohol with quarternary ammonium groups
Particle size - 5 µm
Standard flow - 0.7 mL/min
Maximum pressure - 15 MPa
Maximum flow - 1.0 mL/min
pH range - 3–12
Column dimensions - 150 x 4.0 mm
Temperature range - 20–60 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1006.620
Product Name Metrosep A Supp 7 - 150/4.0
pH Range 3 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C 4 - 150/2.0 - 6.1050.220 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Metrosep A Supp 10 - 50/2.0 - 6.1020.250 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Solitrode with Pt1000 (fixed cable 1.2 m) - 6.0228.000 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Micro Au Titrode (installation length 17.8 cm) - 6.0435.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details