Metrohm USA, Inc. Metrosep I Trap 1 - 100/4.0 6.1014.200

Description
Organic Modifier - 0 - 100% Housing material - PEEK Particle size - 300–840 µm Maximum pressure - 25 MPa pH range - 1–14 Column dimensions - 100 x 4.0 mm
Request a Quote
Description
Organic Modifier - 0 - 100% Housing material - PEEK Particle size - 300–840 µm Maximum pressure - 25 MPa pH range - 1–14 Column dimensions - 100 x 4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep I Trap 1 - 100/4.0 - 6.1014.200 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep I Trap 1 - 100/4.0
6.1014.200
Metrosep I Trap 1 - 100/4.0 6.1014.200
Organic Modifier - 0 - 100% Housing material - PEEK Particle size - 300–840 µm Maximum pressure - 25 MPa pH range - 1–14 Column dimensions - 100 x 4.0 mm

Organic Modifier -

0 - 100%


Housing material - PEEK
Particle size - 300–840 µm
Maximum pressure - 25 MPa
pH range - 1–14
Column dimensions - 100 x 4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1014.200
Product Name Metrosep I Trap 1 - 100/4.0
pH Range 1 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Ionic Surfactant Electrode - 6.0507.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.0984 inch (2.5 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 12 ph
View Details
Micro electrode (length 12.5 cm) - 6.0234.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep RP 2 Guard/3.5 - 6.1011.030 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
View Details
Metrosep A Supp 16 S-Guard/4.0 - 6.1031.510 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details