Metrohm USA, Inc. Datasheets for Photometers
Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions.
Photometers: Learn more
| Product Name | Notes |
|---|---|
| Dimensions in mm (W/H/D) - 326/572/273 Weight kg - 21 Ingress Protection - IP66 Ambient Temperature - 5–40 °C Number of sample streams - 1-2 | |
| Dimensions in mm (W/H/D) - 660/925/550 Dimensions remark - Dimensions with table stand Weight kg - 60 Ingress Protection - IP66/NEMA4 Ambient Temperature - 5-40 °C Number of sample streams... |