Metrohm USA, Inc. Separate pH glass electrode 6.0150.100

Description
Asymmetry potential - ± 15 Indicator electrode shape - elecIndicatorForm_89 Measuring unit - pH Electrode plug-in head - elecPluginHead_30 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Electrode slope - >0.97 Min. immersion depth (mm) - 15 Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 Shaft material - shaftMaterial_16 SGJ sleeve Membrane glass type - T Max. installation length (mm) - 142 Membrane resistance (MΩ) - 40 ... 150 pH range - 0...14 Electrode zero point (mV) - 15 Indicator electrode type - elecIndicatorElectro de1_63
Request a Quote
Description
Asymmetry potential - ± 15 Indicator electrode shape - elecIndicatorForm_89 Measuring unit - pH Electrode plug-in head - elecPluginHead_30 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Electrode slope - >0.97 Min. immersion depth (mm) - 15 Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 Shaft material - shaftMaterial_16 SGJ sleeve Membrane glass type - T Max. installation length (mm) - 142 Membrane resistance (MΩ) - 40 ... 150 pH range - 0...14 Electrode zero point (mV) - 15 Indicator electrode type - elecIndicatorElectro de1_63
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Separate pH glass electrode - 6.0150.100 - Metrohm USA, Inc.
Riverview, FL, United States
Separate pH glass electrode
6.0150.100
Separate pH glass electrode 6.0150.100
Asymmetry potential - ± 15 Indicator electrode shape - elecIndicatorForm_89 Measuring unit - pH Electrode plug-in head - elecPluginHead_30 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Electrode slope - >0.97 Min. immersion depth (mm) - 15 Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 Shaft material - shaftMaterial_16 SGJ sleeve Membrane glass type - T Max. installation length (mm) - 142 Membrane resistance (MΩ) - 40 ... 150 pH range - 0...14 Electrode zero point (mV) - 15 Indicator electrode type - elecIndicatorElectro de1_63

Asymmetry potential - ± 15
Indicator electrode shape - elecIndicatorForm_89
Measuring unit - pH
Electrode plug-in head - elecPluginHead_30
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Electrode slope - >0.97
Min. immersion depth (mm) - 15
Temperature range, long-term (°C) - 0...80
Temperature range, short-term (°C) - 0...80
Shaft material - shaftMaterial_16
SGJ sleeve
Membrane glass type - T
Max. installation length (mm) - 142
Membrane resistance (MΩ) - 40 ... 150
pH range - 0...14
Electrode zero point (mV) - 15
Indicator electrode type - elecIndicatorElectrode1_63

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0150.100
Product Name Separate pH glass electrode
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MetroSil RP 3 Guard/4.0 - 6.01070.500 - Metrohm USA, Inc.
Specs
pH Range 2 to 9 ph
View Details
Level sensor MF for 10 L canister - 6.1113.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1890 inch (4.8 mm)
View Details
Metrosep C Trap 1 - 30/4.0 - 6.01015.030 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
dAg Titrode with Ag2S-coating - 6.00404.300S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details