Metrohm USA, Inc. dAg ring electrode with Ag2S coating 6.00402.300S

Description
SGJ sleeve - Flexible ground-joint sleeve Resistance (kOhm) - <5 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 3...30 Reference system - LL system Diaphragm resistance (kOhm) - <2
Request a Quote
Description
SGJ sleeve - Flexible ground-joint sleeve Resistance (kOhm) - <5 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 3...30 Reference system - LL system Diaphragm resistance (kOhm) - <2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
dAg ring electrode with Ag2S coating - 6.00402.300S - Metrohm USA, Inc.
Riverview, FL, United States
dAg ring electrode with Ag2S coating
6.00402.300S
dAg ring electrode with Ag2S coating 6.00402.300S
SGJ sleeve - Flexible ground-joint sleeve Resistance (kOhm) - <5 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 3...30 Reference system - LL system Diaphragm resistance (kOhm) - <2

SGJ sleeve - Flexible ground-joint sleeve
Resistance (kOhm) - <5
Shaft material - Glass
Measuring range (theoretical) - -2000...2000
Measuring unit - mV
Temperature range, long-term (°C) - 0...70
Temperature range, short-term (°C) - 0...70
pH range - 0...14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 6
Min. immersion depth (mm) - 20
Electrode plug-in head - Metrohm plug-in head Q
Indicator electrode type - Ag
Indicator electrode shape - Ring
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KNO3) = 1 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 3...30
Reference system - LL system
Diaphragm resistance (kOhm) - <2

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00402.300S
Product Name dAg ring electrode with Ag2S coating
Diameter/ Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Pt Titrode (installation length 17.8 cm) - 6.0434.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 6 S-Guard/4.0 - 6.1051.510 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
Combined Ag-ring electrode with AgBr coating - 6.00450.100BR - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 4 - 50/4.0 - 6.1050.450 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details