Regeneration -
Rinse at 2.0 mL/min
Housing material - PEEK
Particle size - 10 µm
Maximum pressure - 25 MPa
pH range - 1–9
Column dimensions - 50 x 4.0 mm
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.1014.100 |
| Product Name | Metrosep RP Trap 1 - 50/4.0 |
| pH Range | 1 to 9 ph |