The Metrosep Carb 2 Guard/2.0 is a guard column designed for use with the Metrosep Carb 2 analytical column in ion chromatography, specifically for 2.0 mm inner diameter systems. It features a PEEK housing and a polystyrene-divinylb
Organic Modifier -
Eluent: 0 - 50% acetonitrile, methanol
Sample: 0 - 100% acetone, acetonitrile, methanol
Housing material - PEEK
Carrier material - Polystyrene-divinylb
Particle size - 5.0 µm
pH range - 0–14
Column dimensions - 5 x 2.0 mm
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.01090.600 |
| Product Name | Metrosep Carb 2 Guard/2.0 |
| pH Range | 0.0 to 14 ph |